TE Connectivity Power Relays, Over 2 Amps FC-335-SY3

Description
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A126893-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A126893-ND
Power Relays, Over 2 Amps A126893-ND
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount

General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
FC-335-SY3
General Purpose Relays FC-335-SY3
General Purpose Relays Screw, Bracket 28 Vdc

General Purpose Relays Screw, Bracket 28 Vdc

Buy Now
Power Relay, 28Vdc, 35A, 3Pst-No, Screw; Contact Configuration Cii Te Connectivity - 46AC8494 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 28Vdc, 35A, 3Pst-No, Screw; Contact Configuration Cii Te Connectivity
46AC8494
Power Relay, 28Vdc, 35A, 3Pst-No, Screw; Contact Configuration Cii Te Connectivity 46AC8494
POWER RELAY, 28VDC, 35A, 3PST-NO, SCREW; Contact Configuration:3PST-N O; Coil Voltage:28VDC; Contact Current:35A; Product Range:FC-335 Series; Relay Mounting:Bracket; Coil Type:Non Latching; Contact Voltage VAC:115V RoHS Compliant: No

POWER RELAY, 28VDC, 35A, 3PST-NO, SCREW; Contact Configuration:3PST-NO; Coil Voltage:28VDC; Contact Current:35A; Product Range:FC-335 Series; Relay Mounting:Bracket; Coil Type:Non Latching; Contact Voltage VAC:115V RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FC-335-SY3
Relays - Power Relays, Over 2 Amps FC-335-SY3
RELAY GEN PURPOSE 3PST 35A 28V

RELAY GEN PURPOSE 3PST 35A 28V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number A126893-ND FC-335-SY3 46AC8494 FC-335-SY3
Product Name Power Relays, Over 2 Amps General Purpose Relays Power Relay, 28Vdc, 35A, 3Pst-No, Screw; Contact Configuration Cii Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Bracket Bracket (Flange) Mount; Chassis Mount
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 2042-3859 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Type 62.32 - Power relay 16A - 623290240040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals ENEC, LLOYD, CSA, EAC-1, cRUus, CCC-1, VDE, RINA
View Details
2 suppliers