General Purpose Relay 3PST-NO (DM) (3 Form X) 115VAC Coil Chassis Mount
POWER RELAY, 115V, 35A, 3PST-NO, STUD; Contact Configuration:3PST-N
RELAY GEN PURPOSE 3PST 35A 115V
General Purpose Relays Solder Hook, Stud 115 Vac, 50/60 Hz
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | A126892-ND | 46AC8493 | FC-335-CW9 | FC-335-CW9 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, 115V, 35A, 3Pst-No, Stud; Contact Configuration Cii Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Stud | Bracket (Flange) Mount; Chassis Mount | |
| Throw | Single Throw | Single Throw | Single Throw |