General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
RELAY GEN PURPOSE 3PST 35A 28V
POWER RELAY, 28VDC, 35A, 3PST-NO, STUD; Contact Configuration:3PST-N
RELAY GEN PURPOSE 3PST 35A 28V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | A126890-ND | 46AC8491 | FC-335-CW4 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, 28Vdc, 35A, 3Pst-No, Stud; Contact Configuration Cii Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | Chassis Mount | Stud | Bracket (Flange) Mount; Chassis Mount |
| Throw | Single Throw | Single Throw | Single Throw |