General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
RELAY GEN PURPOSE 3PST 35A 28V
General Purpose Relays Solder Hook, Stud 28 Vdc
POWER RELAY, 28VDC, 35A, 3PST-NO, STUD; Contact Configuration:3PST-N
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A126889-ND | FC-335-CW3 | FC-335-CW3 | 46AC8490 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, 28Vdc, 35A, 3Pst-No, Stud; Contact Configuration Cii Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Stud | |
| Throw | Single Throw | Single Throw | Single Throw |