The FC-325-SY9 is a hermetically sealed, non-latching 25-amp relay with a 3PST-NO (double make/break) contact configuration and a 115 Vac, 50/60 Hz coil, mounted via screw bracket. It features an all-welded metal enclosure, operates from -70°C to +125°C, and is qualified to MS27418 specifications. The relay supports switching resistive, inductive, motor, and lamp loads with a maximum contact rating of 25 A at 115 Vac. Its physical dimensions are 1.5 inches cube and it weighs 0.452 lbs.
General Purpose Relay 3PST-NO (DM) (3 Form X) 115VAC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | A124252-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |