The CII FC-325 series consists of general purpose power relays with a 3PST-NO-DM contact arrangement, 25 A contact current rating, and 115 VAC coil voltage. The relays are panel mount with screw terminals, hermetically sealed, and use silver cadmium oxide contacts. They operate with a non-polarized, monostable coil, support AC current, and have an operating temperature range of -70 to 125 °C. The units meet vibration resistance of 10G from 5 to 1000 Hz and shock resistance of 50G for 11 ms. The series is not compliant with EU RoHS, EU ELV, or China RoHS 2 due to cadmium and lead content above threshold levels, but is low halogen and not lead free process capable.
General Purpose Relay 3PST-NO (DM) (3 Form X) 115VAC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | A124254-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |