General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
RELAY GEN PURPOSE 3PST 25A 28V
RELAY, 115VAC, 25A, 3PST-NO-DM, SCREW; Contact Configuration:3PST-N
General Purpose Relays RELAY 3PST
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | A124250-ND | FC-325-SY4 | 84Y8956 | FC-325-SY4 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, 115Vac, 25A, 3Pst-No-Dm, Screw; Contact Configuration Cii Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -94 to 257 F (-70 to 125 C) |