TE Connectivity Power Relays, Over 2 Amps FC-325-8

Description
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A124197-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A124197-ND
Power Relays, Over 2 Amps A124197-ND
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount

General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FC-325-8
Relays - Power Relays, Over 2 Amps FC-325-8
RELAY GEN PURPOSE 3PST 25A 28V

RELAY GEN PURPOSE 3PST 25A 28V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
FC-325-8
General Purpose Relays FC-325-8
General Purpose Relays 28VDC SUPPRESSED STYLE2 SCREW BRACKET

General Purpose Relays 28VDC SUPPRESSED STYLE2 SCREW BRACKET

Buy Now Datasheet
Relay, 28Vdc, 25A, 3Pst-No-Dm, Screw; Contact Configuration Cii Te Connectivity - 81Y5404 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 28Vdc, 25A, 3Pst-No-Dm, Screw; Contact Configuration Cii Te Connectivity
81Y5404
Relay, 28Vdc, 25A, 3Pst-No-Dm, Screw; Contact Configuration Cii Te Connectivity 81Y5404
RELAY, 28VDC, 25A, 3PST-NO-DM, SCREW; Contact Configuration:3PST-N O-DM; Coil Voltage:28VDC; Contact Current:25A; Product Range:FC-325 Series; Relay Mounting:Bracket; Coil Type:DC; Contact Voltage VAC:115VAC; Relay Terminals:Screw RoHS Compliant: No

RELAY, 28VDC, 25A, 3PST-NO-DM, SCREW; Contact Configuration:3PST-NO-DM; Coil Voltage:28VDC; Contact Current:25A; Product Range:FC-325 Series; Relay Mounting:Bracket; Coil Type:DC; Contact Voltage VAC:115VAC; Relay Terminals:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number A124197-ND FC-325-8 FC-325-8 81Y5404
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, 28Vdc, 25A, 3Pst-No-Dm, Screw; Contact Configuration Cii Te Connectivity
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Bracket (Flange) Mount; Bracket
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data