General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
General Purpose Relays 28VDC SUPPRESSED STYLE1 SLDRHOOK STUD
RELAY GEN PURPOSE 3PST 25A 28V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A124246-ND | FC-325-7 | FC-325-7 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General |