General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
General Purpose Relays 28VDC STYLE 1 SLDR HOOK STUD
RELAY GEN PURPOSE 3PST 25A 28V
RELAY, 28VDC, 25A, 3PST-NO-DM, SOLDER; Contact Configuration:3PST-N
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | A124198-ND | FC-325-2 | FC-325-2 | 81Y5400 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, 28Vdc, 25A, 3Pst-No-Dm, Solder; Contact Configuration Cii Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Throw | Single Throw | Single Throw | Single Throw |