General Purpose Relay 3PST-NO (DM) (3 Form X) 115VAC Coil Chassis Mount
FC-325-1=MS27418-1A
RELAY, 115VAC, 25A, 3PST-NO-DM, SOLDER; Contact Configuration:3PST-N
General Purpose Relays 115VAC 400HZ STYLE 1 SLDR HOOK STUD
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | A124242-ND | 81Y5399 | FC-325-1 |
| Product Name | Power Relays, Over 2 Amps | Relay, 115Vac, 25A, 3Pst-No-Dm, Solder; Contact Configuration Cii Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Panel; Panel Mount | |
| Throw | Single Throw | Single Throw |