TE Connectivity Standard Rectangular Connectors FAST-E08F-XA00A

Description
Contact Features Contact Size : Size 20, Size 8 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Shell Material : Thermoplastic Other Rectangular Connector Comment : Connector without Contacts Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -55 - 175
Request a Quote
Description
Contact Features Contact Size : Size 20, Size 8 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Shell Material : Thermoplastic Other Rectangular Connector Comment : Connector without Contacts Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -55 - 175
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - FAST-E08F-XA00A - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
FAST-E08F-XA00A
Standard Rectangular Connectors FAST-E08F-XA00A
Contact Features Contact Size : Size 20, Size 8 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Shell Material : Thermoplastic Other Rectangular Connector Comment : Connector without Contacts Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -55 - 175

Contact Features


  • Contact Size : Size 20, Size 8
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Housing Features


  • Shell Material : Thermoplastic

Other


  • Rectangular Connector Comment : Connector without Contacts

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 175
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number FAST-E08F-XA00A
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connectors - 102548-5 - Heilind Electronics, Inc.
TE Connectivity
View Details
4 suppliers
MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Rectangular Connector Contacts - A25955TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
4 suppliers
Headers, Male Pins - A0103-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers