TE Connectivity Standard Rectangular Connectors FAST-E07F-XA00A

Description
Contact Features Contact Size : Size 8 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Shell Material : Thermoplastic Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -55 - 175
Request a Quote
Description
Contact Features Contact Size : Size 8 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Shell Material : Thermoplastic Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -55 - 175
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - FAST-E07F-XA00A - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
FAST-E07F-XA00A
Standard Rectangular Connectors FAST-E07F-XA00A
Contact Features Contact Size : Size 8 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Shell Material : Thermoplastic Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -55 - 175

Contact Features


  • Contact Size : Size 8
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Housing Features


  • Shell Material : Thermoplastic

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 175
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number FAST-E07F-XA00A
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products