TE Connectivity
Twisted Pair Cable
F96303-000
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White, White with Blue Stripe
Configuration Features Number of Strands : 19
Dimensions Conductor Diameter (INCH) : .03 Overall Outside Diameter (INCH) : .091 Strand Size (AWG) : 34 Wire Diameter : .05 MM [.046 INCH ] Wire Size (AWG) : 22
Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable
Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White, White with Blue Stripe
Configuration Features Number of Strands : 19
Dimensions Conductor Diameter (INCH) : .03 Overall Outside Diameter (INCH) : .091 Strand Size (AWG) : 34 Wire Diameter : .05 MM [.046 INCH ] Wire Size (AWG) : 22
Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable
Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White, White with Blue Stripe
Configuration Features Number of Strands : 19
Dimensions Conductor Diameter (INCH) : .03 Overall Outside Diameter (INCH) : .091 Strand Size (AWG) : 34 Wire Diameter : .05 MM [.046 INCH ] Wire Size (AWG) : 22
Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable
Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color : White, White with Blue Stripe
Configuration Features
Dimensions
- Conductor Diameter (INCH) : .03
- Overall Outside Diameter (INCH) : .091
- Strand Size (AWG) : 34
- Wire Diameter : .05 MM [.046 INCH ]
- Wire Size (AWG) : 22
Product Type Features
- Cable Style : Primary
- Product Classification : Cable - High Performance - Spec 44, 55 and RCW
- Product Type : Cable
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Multiconductor Cables |
Cable Assemblies |
|
Product Number
|
F96303-000 |
F96303-000 |
|
Product Name
|
Twisted Pair Cable |
|
|
Product Category
|
Cable
|
|
|
Cable Insulation
|
Modified Radiation Cross-linked ETFE Polymer
|
|
|
Cable Conductor
|
Copper
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2 suppliers
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2 suppliers
Cable Length
0.2493 ft (0.7600 dm)
Standards / Certifications
RoHS
View Details