Body Features Insulation Material : Paper (PILC)
Configuration Features Number of Cores : 3
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 120
Electrical Characteristics Voltage Class (KV) : ≤ 12
Housing Features Armoring Material : Steel Tape
Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, HD CENELEC 629.2
Operation/Applicatio
n Power Component Application Type : Indoor, Outdoor
Other Installation Instruction : Russian
Product Availability Product Availability : Community of Independent States
Product Type Features Cable Shield Style : Sheath Lead, Sheath Aluminium Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Termination Length (MM) : 450
Body Features
- Insulation Material : Paper (PILC)
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 70 - 120
Electrical Characteristics
- Voltage Class (KV) : ≤ 12
Housing Features
- Armoring Material : Steel Tape
Industry Standards
- Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, HD CENELEC 629.2
Operation/Application
- Power Component Application Type : Indoor, Outdoor
Other
- Installation Instruction : Russian
Product Availability
- Product Availability : Community of Independent States
Product Type Features
- Cable Shield Style : Sheath Lead, Sheath Aluminium
- Installation Technology : Heat Shrink
- Power Component Options : Mechanical Lug Included (M12, Conductor)
- Termination Length (MM) : 450