TE Connectivity Connector Backshells F95016-000

Description
Body Features Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) Contact Features Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray) Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Ferrule, HexaShield
Request a Quote
Description
Body Features Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) Contact Features Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray) Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Ferrule, HexaShield
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - F95016-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
F95016-000
Connector Backshells F95016-000
Body Features Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) Contact Features Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray) Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Ferrule, HexaShield

Body Features


  • Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3)

Contact Features


  • Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray)

Housing Features


  • Compatible With Connector Shape : Circular

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : Ferrule, HexaShield
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number F95016-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers