TE Connectivity Compression Connectors F94275-000

Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 14.7 MM , 16.3 MM  [.58 INCH , .64 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Conductor Cross-Section (MMSQ) : 120, 150 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1 Industry Standards Standards : AS 1125-174 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression Type : Reducing Link Underground Network Component Type : Reduction Sleeve
Request a Quote Datasheet
Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 14.7 MM , 16.3 MM  [.58 INCH , .64 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Conductor Cross-Section (MMSQ) : 120, 150 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1 Industry Standards Standards : AS 1125-174 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression Type : Reducing Link Underground Network Component Type : Reduction Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - F94275-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
F94275-000
Compression Connectors F94275-000
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 14.7 MM , 16.3 MM  [.58 INCH , .64 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Conductor Cross-Section (MMSQ) : 120, 150 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1 Industry Standards Standards : AS 1125-174 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression Type : Reducing Link Underground Network Component Type : Reduction Sleeve

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Compression Connector Conductor Material : Copper
  • Conductor Type : Stranded

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Diameter : 14.7 MM , 16.3 MM  [.58 INCH , .64 INCH ]
  • Barrel Length : 90 MM  [3.543 INCH ]
  • Conductor Cross-Section (MMSQ) : 120, 150

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1

Industry Standards


  • Standards : AS 1125-174

Operation/Application


  • Application Type : Power Distribution
  • Energized Installation : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Compression Connector Material : Copper
  • Compression Connector Technology : Compression
  • Type : Reducing Link
  • Underground Network Component Type : Reduction Sleeve
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number F94275-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products