TE Connectivity Power Cable F914383001

Description
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Polyolefin Jacket Color : Black Jacket Material : Crosslinked Polyolefin Dimensions Conductor Diameter : 1.49 MM  [.059 INCH ] Conductor Size (MMSQ) : 1.5 Overall Outside Diameter : 10.3 MM  [.405 INCH ] Wire Diameter : 9.65 MM  [.38 INCH ] Wire Size (CMA) : 4871 Electrical Characteristics Voltage Rating (VAC) : 600 Product Type Features Cable Insulation Style : Single Product Classification : Cable - Power Product Type : Cable
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Polyolefin Jacket Color : Black Jacket Material : Crosslinked Polyolefin Dimensions Conductor Diameter : 1.49 MM  [.059 INCH ] Conductor Size (MMSQ) : 1.5 Overall Outside Diameter : 10.3 MM  [.405 INCH ] Wire Diameter : 9.65 MM  [.38 INCH ] Wire Size (CMA) : 4871 Electrical Characteristics Voltage Rating (VAC) : 600 Product Type Features Cable Insulation Style : Single Product Classification : Cable - Power Product Type : Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - F914383001 - TE Connectivity
Berwyn, PA, United States
Power Cable
F914383001
Power Cable F914383001
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Polyolefin Jacket Color : Black Jacket Material : Crosslinked Polyolefin Dimensions Conductor Diameter : 1.49 MM  [.059 INCH ] Conductor Size (MMSQ) : 1.5 Overall Outside Diameter : 10.3 MM  [.405 INCH ] Wire Diameter : 9.65 MM  [.38 INCH ] Wire Size (CMA) : 4871 Electrical Characteristics Voltage Rating (VAC) : 600 Product Type Features Cable Insulation Style : Single Product Classification : Cable - Power Product Type : Cable

Body Features


  • Conductor Material : Tin-Coated Copper
  • Insulation Material : Polyolefin
  • Jacket Color : Black
  • Jacket Material : Crosslinked Polyolefin

Dimensions


  • Conductor Diameter : 1.49 MM  [.059 INCH ]
  • Conductor Size (MMSQ) : 1.5
  • Overall Outside Diameter : 10.3 MM  [.405 INCH ]
  • Wire Diameter : 9.65 MM  [.38 INCH ]
  • Wire Size (CMA) : 4871

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Product Type Features


  • Cable Insulation Style : Single
  • Product Classification : Cable - Power
  • Product Type : Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number F914383001
Product Name Power Cable
Product Category Cable
Cable Jacket Crosslinked Polyolefin
Cable Insulation Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 044435-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 159795-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Multiple Conductor Cables - 484-100G0121-1.20-6/9-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Polyester Film
Cable Conductor Copper Alloy, Tinned
View Details
Twisted Pair Cable - 143109-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details