TE Connectivity ™ Custom Parts - Custom Parts (E - I) - F88806-000 F88806-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182948-F88806-000 Packaging: Bulk Number of Positions: 40 Pitch: 2.5146 mm Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.54 mm Termination: Crimp Number of Contacts: 40 Shielding: Unshielded Contact Plating: Gold, Nickel Operating Supply Voltage: 1.5 kV Categories: Custom Parts Alternative Parts (Cross-Reference): MTCPQKT2R22SGAC; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Socket RoHS: Non-Compliant Sealable: Yes Mating Retention: With Contact Retention: With Mating Alignment: With
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182948-F88806-000 Packaging: Bulk Number of Positions: 40 Pitch: 2.5146 mm Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.54 mm Termination: Crimp Number of Contacts: 40 Shielding: Unshielded Contact Plating: Gold, Nickel Operating Supply Voltage: 1.5 kV Categories: Custom Parts Alternative Parts (Cross-Reference): MTCPQKT2R22SGAC; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Socket RoHS: Non-Compliant Sealable: Yes Mating Retention: With Contact Retention: With Mating Alignment: With
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - F88806-000 - 1182948-F88806-000 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - F88806-000
1182948-F88806-000
Custom Parts - Custom Parts (E - I) - F88806-000 1182948-F88806-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182948-F88806-000 Packaging: Bulk Number of Positions: 40 Pitch: 2.5146 mm Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.54 mm Termination: Crimp Number of Contacts: 40 Shielding: Unshielded Contact Plating: Gold, Nickel Operating Supply Voltage: 1.5 kV Categories: Custom Parts Alternative Parts (Cross-Reference): MTCPQKT2R22SGAC; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Socket RoHS: Non-Compliant Sealable: Yes Mating Retention: With Contact Retention: With Mating Alignment: With

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182948-F88806-000
Packaging: Bulk
Number of Positions: 40
Pitch: 2.5146 mm
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Crimp
Number of Contacts: 40
Shielding: Unshielded
Contact Plating: Gold, Nickel
Operating Supply Voltage: 1.5 kV
Categories: Custom Parts
Alternative Parts (Cross-Reference): MTCPQKT2R22SGAC;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Socket
RoHS: Non-Compliant
Sealable: Yes
Mating Retention: With
Contact Retention: With
Mating Alignment: With

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1182948-F88806-000
Product Name Custom Parts - Custom Parts (E - I) - F88806-000
Unlock Full Specs
to access all available technical data