TE Connectivity Hook Up Wire F885703001

Description
Body Features Conductor Material : Silver-Plated High Strength Copper Alloy Weight (KGKM) : .93 Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .29 MM  [.011 INCH ] Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ] Overall Outside Diameter : .61 MM  [.024 INCH ] Wire Diameter : .61 MM  [.024 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Resistance (Max) : 385.1 ω/1000m @ 20°C Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Special Construction Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55/ Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Material : Silver-Plated High Strength Copper Alloy Weight (KGKM) : .93 Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .29 MM  [.011 INCH ] Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ] Overall Outside Diameter : .61 MM  [.024 INCH ] Wire Diameter : .61 MM  [.024 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Resistance (Max) : 385.1 ω/1000m @ 20°C Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Special Construction Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55/ Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - F885703001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
F885703001
Hook Up Wire F885703001
Body Features Conductor Material : Silver-Plated High Strength Copper Alloy Weight (KGKM) : .93 Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .29 MM  [.011 INCH ] Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ] Overall Outside Diameter : .61 MM  [.024 INCH ] Wire Diameter : .61 MM  [.024 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Resistance (Max) : 385.1 ω/1000m @ 20°C Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Special Construction Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55/ Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Material : Silver-Plated High Strength Copper Alloy
  • Weight (KGKM) : .93
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Fluoropolymer
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .29 MM  [.011 INCH ]
  • Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ]
  • Overall Outside Diameter : .61 MM  [.024 INCH ]
  • Wire Diameter : .61 MM  [.024 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Resistance (Max) : 385.1 Ω/1000m @ 20°C
  • Voltage Rating (V) : 600

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Special Construction
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Cable Type : Spec 55/
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number F885703001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Wire Weight 0.0014 lbs/ft (0.0021 g/mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1007553001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers