TE Connectivity Twisted Pair Cable F84092-000

Description
Body Features Twisted Pair Cable Conductor Material : Silver-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White with Blue Stripe, White Configuration Features Number of Strands : 259 Dimensions Conductor Diameter (INCH) : .061 Overall Outside Diameter (INCH) : .184 Strand Size (AWG) : 40 Wire Diameter : .09 MM  [.092 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Twisted Pair Cable Type : Spec 80 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Twisted Pair Cable Conductor Material : Silver-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White with Blue Stripe, White Configuration Features Number of Strands : 259 Dimensions Conductor Diameter (INCH) : .061 Overall Outside Diameter (INCH) : .184 Strand Size (AWG) : 40 Wire Diameter : .09 MM  [.092 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Twisted Pair Cable Type : Spec 80 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - F84092-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
F84092-000
Twisted Pair Cable F84092-000
Body Features Twisted Pair Cable Conductor Material : Silver-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White with Blue Stripe, White Configuration Features Number of Strands : 259 Dimensions Conductor Diameter (INCH) : .061 Overall Outside Diameter (INCH) : .184 Strand Size (AWG) : 40 Wire Diameter : .09 MM  [.092 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Twisted Pair Cable Type : Spec 80 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 302 DEGF ]

Body Features


  • Twisted Pair Cable Conductor Material : Silver-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : White with Blue Stripe, White

Configuration Features


  • Number of Strands : 259

Dimensions


  • Conductor Diameter (INCH) : .061
  • Overall Outside Diameter (INCH) : .184
  • Strand Size (AWG) : 40
  • Wire Diameter : .09 MM  [.092 INCH ]
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Product Type Features


  • Cable Style : Primary
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire
  • Twisted Pair Cable Type : Spec 80

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number F84092-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 015711-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 134181-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G1121-0.25-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Twisted Pair Cable - 091339-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers