TE Connectivity Mechanical Connectors F83383-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Solid, Stranded, Round Configuration Features Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 95 - 240 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Solid, Stranded, Round Configuration Features Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 95 - 240 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - F83383-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
F83383-000
Mechanical Connectors F83383-000
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Solid, Stranded, Round Configuration Features Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 95 - 240 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Sector, Solid, Stranded, Round

Configuration Features


  • Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 95 - 240
  • Number of Bolts : 1

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 6
  • Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240
  • Compatible Conductor Range (AWGKC) : 4/0 - 500

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number F83383-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details