TE Connectivity ™ OEM Parts - OEM Parts (F - I) - F83086-000 F83086-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014737-F83086-000 Color: Black Material: Polyolefin Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): F83086-000CRN-1/2-0- 60MM; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014737-F83086-000 Color: Black Material: Polyolefin Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): F83086-000CRN-1/2-0- 60MM; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - F83086-000 - 1014737-F83086-000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - F83086-000
1014737-F83086-000
OEM Parts - OEM Parts (F - I) - F83086-000 1014737-F83086-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014737-F83086-000 Color: Black Material: Polyolefin Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): F83086-000CRN-1/2-0- 60MM; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014737-F83086-000
Color: Black
Material: Polyolefin
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): F83086-000CRN-1/2-0-60MM;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 135 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1014737-F83086-000
Product Name OEM Parts - OEM Parts (F - I) - F83086-000
Unlock Full Specs
to access all available technical data