TE Connectivity Power Cable Terminations F77770-063

Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, HD CENELEC 629.1, GOST 13781.0.86,UHL 1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Romanian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink
Request a Quote
Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, HD CENELEC 629.1, GOST 13781.0.86,UHL 1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Romanian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - F77770-063 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
F77770-063
Power Cable Terminations F77770-063
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, HD CENELEC 629.1, GOST 13781.0.86,UHL 1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Romanian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 25 - 70

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4, HD CENELEC 629.1, GOST 13781.0.86,UHL 1

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : Romanian

Product Availability


  • Product Availability : Community of Independent States

Product Type Features


  • Cable Shield Style : Copper Wire
  • Installation Technology : Heat Shrink
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number F77770-063
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 118577N006 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 343648-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 163665N003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2197666-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details