TE Connectivity Power Cable F632073001

Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyalkene Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 80 Dimensions Cable Length (M) : 1000 Conductor Diameter Range : 4.5 MM  [.177 INCH ] Outside Cable Diameter : 5.75 MM  [.226 INCH ] Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyalkene Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 80 Dimensions Cable Length (M) : 1000 Conductor Diameter Range : 4.5 MM  [.177 INCH ] Outside Cable Diameter : 5.75 MM  [.226 INCH ] Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - F632073001 - TE Connectivity
Berwyn, PA, United States
Power Cable
F632073001
Power Cable F632073001
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyalkene Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 80 Dimensions Cable Length (M) : 1000 Conductor Diameter Range : 4.5 MM  [.177 INCH ] Outside Cable Diameter : 5.75 MM  [.226 INCH ] Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Conductor Material : Bare Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked Polyalkene
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 80

Dimensions


  • Cable Length (M) : 1000
  • Conductor Diameter Range : 4.5 MM  [.177 INCH ]
  • Outside Cable Diameter : 5.75 MM  [.226 INCH ]
  • Wire Size (MMSQ) : 10

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number F632073001
Product Name Power Cable
Cable Insulation Radiation-Crosslinked Polyalkene
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-1.50-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Twisted Pair Cable - 0945093001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Power Cable - 022043-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Twisted Pair Cable - 1426573001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details