TE Connectivity Hook Up Wire F623653001

Description
Body Features Conductor Material : Tin-Plated Copper Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Other Product Source : UK Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Other Product Source : UK Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - F623653001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
F623653001
Hook Up Wire F623653001
Body Features Conductor Material : Tin-Plated Copper Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Other Product Source : UK Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (MMSQ) : .75
  • Wire Size (AWG) : 20

Other


  • Product Source : UK

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number F623653001
Product Name Hook Up Wire
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 189651-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 173065-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details