TE Connectivity Power Cable Terminations F60764-000

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 7.41 - 8.43 MM  [.292 - .332 INCH ] Compatible Conductor Range (AWGKC) : 2 - 1 Compatible Insulation Diameter Range : 15.24 - 24.13 MM  [.6 - .95 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 26.67 MM  [1.05 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 7.41 - 8.43 MM  [.292 - .332 INCH ] Compatible Conductor Range (AWGKC) : 2 - 1 Compatible Insulation Diameter Range : 15.24 - 24.13 MM  [.6 - .95 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 26.67 MM  [1.05 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - F60764-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
F60764-000
Power Cable Terminations F60764-000
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 7.41 - 8.43 MM  [.292 - .332 INCH ] Compatible Conductor Range (AWGKC) : 2 - 1 Compatible Insulation Diameter Range : 15.24 - 24.13 MM  [.6 - .95 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 26.67 MM  [1.05 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Diameter Range : 7.41 - 8.43 MM  [.292 - .332 INCH ]
  • Compatible Conductor Range (AWGKC) : 2 - 1
  • Compatible Insulation Diameter Range : 15.24 - 24.13 MM  [.6 - .95 INCH ]
  • Length (Installed) : 292.1 MM  [11.5 INCH ]
  • Sheath Outside Diameter : 26.67 MM  [1.05 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 15

Industry Standards


  • Compatible With Approved Standards Products : IEEE 48

Operation/Application


  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Heat Shrink
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number F60764-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 137845-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 177256N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 089785-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2475129-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details