TE Connectivity ™ Cables, Wires Management Accessories - F60655-000 F60655-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058343-F60655-000 Color: Black Voltage Rating: 1 kV Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): F60655-000GELWRAP-18 /4-200(B6); GELWRAP-18/4-200-(B6 ); Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058343-F60655-000 Color: Black Voltage Rating: 1 kV Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): F60655-000GELWRAP-18 /4-200(B6); GELWRAP-18/4-200-(B6 ); Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Management Accessories - F60655-000 - 1058343-F60655-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Management Accessories - F60655-000
1058343-F60655-000
Cables, Wires Management Accessories - F60655-000 1058343-F60655-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058343-F60655-000 Color: Black Voltage Rating: 1 kV Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): F60655-000GELWRAP-18 /4-200(B6); GELWRAP-18/4-200-(B6 ); Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058343-F60655-000
Color: Black
Voltage Rating: 1 kV
Categories: Cables, Wires Management Accessories
Alternative Parts (Cross-Reference): F60655-000GELWRAP-18/4-200(B6); GELWRAP-18/4-200-(B6);
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1058343-F60655-000
Product Name Cables, Wires Management Accessories - F60655-000
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6877A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 1200mm, Latches - G125-MC12605L4-1200F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details