TE Connectivity
SolderSleeve Shield Terminators
F60401-000
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 6.7 MM [.264 INCH ] Recovered Inside Diameter (Max) : 3.3 MM [.13 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 6.7 MM [.264 INCH ] Recovered Inside Diameter (Max) : 3.3 MM [.13 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 6.7 MM [.264 INCH ] Recovered Inside Diameter (Max) : 3.3 MM [.13 INCH ] Wire Size (MMSQ) : .34 - .4 Wire Size (AWG) : 22
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 6.7 MM [.264 INCH ]
- Recovered Inside Diameter (Max) : 3.3 MM [.13 INCH ]
- Wire Size (MMSQ) : .34 - .4
- Wire Size (AWG) : 22
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Wire Temperature (Max) (DEGC) : 85
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
F60401-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details