Configuration Features Number of Stubs : 2
Mechanical Attachment Mounting Options : Eyelet
Other Cable Assembly Length : .305 M [1 FT ]
Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Stubs : 2
Mechanical Attachment Mounting Options : Eyelet
Other Cable Assembly Length : .305 M [1 FT ]
Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Configuration Features Number of Stubs : 2
Mechanical Attachment Mounting Options : Eyelet
Other Cable Assembly Length : .305 M [1 FT ]
Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Configuration Features
Number of Stubs : 2
Mechanical Attachment
Mounting Options : Eyelet
Other
Cable Assembly Length : .305 M [1 FT ]
Product Type Features
Coupler Type : In-Line Microcoupler
Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]