TE Connectivity Hook Up Wire F532413001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Brown Dimensions Wire Size (MMSQ) : .4 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : VG-95218 Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Brown Dimensions Wire Size (MMSQ) : .4 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : VG-95218 Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - F532413001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
F532413001
Hook Up Wire F532413001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Brown Dimensions Wire Size (MMSQ) : .4 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : VG-95218 Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : Brown

Dimensions


  • Wire Size (MMSQ) : .4

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : VG-95218
  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number F532413001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 042831-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 184201-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 1263643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 108201-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers