TE Connectivity Connector Backshells F52814-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/01, NAS 1643, AS34561, M83723/14, AS34091, M83723/85, AS34001, M83723/82, AS34511, M83723/91, NAS 1650, M83723/39, M83723/74, AS34501, AS34541, NAS 1699, NAS 1641, NAS 1700, M83723/37, M83723/92, AS34681, MS3471, MS3474, AS34461, M83723/40, AS34121, M83723/75, MS3472, M83723/41, MS3476, M83723/66, M83723/71, M83723/78, M83723/48, M83723/76, MS3459, M83723/05, AS34241, M83723/06, M83723/49, M83723/42, M83723/13, M83723/96, NAS 1642, M83723/68, NAS 1701, MS3470, AS34641, M83723/77, AS34011, M83723/86, M83723/98, MS3475, M83723/07, M83723/67, M83723/02, NAS 1651, M83723/03, M83723/04, M83723/83, NAS 1692, M83723/97, M83723/43, M83723/73, AS34081, M83723/87, M83723/38, NAS 1702, M83723/69, AS34671, M83723/84, AS34061, NAS 1652, NAS 1653, M83723/95, AS34041, NAS 1694, M83723/65, NAS 1599, NAS 1693, M83723/08, M83723/36, M83723/72 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/01, NAS 1643, AS34561, M83723/14, AS34091, M83723/85, AS34001, M83723/82, AS34511, M83723/91, NAS 1650, M83723/39, M83723/74, AS34501, AS34541, NAS 1699, NAS 1641, NAS 1700, M83723/37, M83723/92, AS34681, MS3471, MS3474, AS34461, M83723/40, AS34121, M83723/75, MS3472, M83723/41, MS3476, M83723/66, M83723/71, M83723/78, M83723/48, M83723/76, MS3459, M83723/05, AS34241, M83723/06, M83723/49, M83723/42, M83723/13, M83723/96, NAS 1642, M83723/68, NAS 1701, MS3470, AS34641, M83723/77, AS34011, M83723/86, M83723/98, MS3475, M83723/07, M83723/67, M83723/02, NAS 1651, M83723/03, M83723/04, M83723/83, NAS 1692, M83723/97, M83723/43, M83723/73, AS34081, M83723/87, M83723/38, NAS 1702, M83723/69, AS34671, M83723/84, AS34061, NAS 1652, NAS 1653, M83723/95, AS34041, NAS 1694, M83723/65, NAS 1599, NAS 1693, M83723/08, M83723/36, M83723/72 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - F52814-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
F52814-000
Connector Backshells F52814-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/01, NAS 1643, AS34561, M83723/14, AS34091, M83723/85, AS34001, M83723/82, AS34511, M83723/91, NAS 1650, M83723/39, M83723/74, AS34501, AS34541, NAS 1699, NAS 1641, NAS 1700, M83723/37, M83723/92, AS34681, MS3471, MS3474, AS34461, M83723/40, AS34121, M83723/75, MS3472, M83723/41, MS3476, M83723/66, M83723/71, M83723/78, M83723/48, M83723/76, MS3459, M83723/05, AS34241, M83723/06, M83723/49, M83723/42, M83723/13, M83723/96, NAS 1642, M83723/68, NAS 1701, MS3470, AS34641, M83723/77, AS34011, M83723/86, M83723/98, MS3475, M83723/07, M83723/67, M83723/02, NAS 1651, M83723/03, M83723/04, M83723/83, NAS 1692, M83723/97, M83723/43, M83723/73, AS34081, M83723/87, M83723/38, NAS 1702, M83723/69, AS34671, M83723/84, AS34061, NAS 1652, NAS 1653, M83723/95, AS34041, NAS 1694, M83723/65, NAS 1599, NAS 1693, M83723/08, M83723/36, M83723/72 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ]
  • Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/01, NAS 1643, AS34561, M83723/14, AS34091, M83723/85, AS34001, M83723/82, AS34511, M83723/91, NAS 1650, M83723/39, M83723/74, AS34501, AS34541, NAS 1699, NAS 1641, NAS 1700, M83723/37, M83723/92, AS34681, MS3471, MS3474, AS34461, M83723/40, AS34121, M83723/75, MS3472, M83723/41, MS3476, M83723/66, M83723/71, M83723/78, M83723/48, M83723/76, MS3459, M83723/05, AS34241, M83723/06, M83723/49, M83723/42, M83723/13, M83723/96, NAS 1642, M83723/68, NAS 1701, MS3470, AS34641, M83723/77, AS34011, M83723/86, M83723/98, MS3475, M83723/07, M83723/67, M83723/02, NAS 1651, M83723/03, M83723/04, M83723/83, NAS 1692, M83723/97, M83723/43, M83723/73, AS34081, M83723/87, M83723/38, NAS 1702, M83723/69, AS34671, M83723/84, AS34061, NAS 1652, NAS 1653, M83723/95, AS34041, NAS 1694, M83723/65, NAS 1599, NAS 1693, M83723/08, M83723/36, M83723/72

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR06AI
  • Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now
Txr54Aa00-1006Ai Raychem - Te Connectivity - 74AC9741 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Aa00-1006Ai Raychem - Te Connectivity
74AC9741
Txr54Aa00-1006Ai Raychem - Te Connectivity 74AC9741
TXR54AA00-1006AI

TXR54AA00-1006AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number F52814-000 74AC9741
Product Name Connector Backshells Txr54Aa00-1006Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details