TE Connectivity Twisted Pair Cable F507173001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : VG-95218 Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : VG-95218 Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - F507173001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
F507173001
Twisted Pair Cable F507173001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : VG-95218 Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Dimensions


  • Wire Size (MMSQ) : .75

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : VG-95218
  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number F507173001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 100G1121-1.20-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Power Cable - 0291943001 - TE Connectivity
Specs
Cable Insulation Thermorad
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 060616-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 074911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers