TE Connectivity
Connector Backshells
F46905-000
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ] Product Length : 58 MM [2.28 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : AS31061, AS31011, AS31001, AS31071
Operation/Applicatio
n Compatible With Connector Shell Size : 20
Other Connector Interface Specification : AS50151 Class A,E,F,R Less ENDBELL, Solder Contact (ITT CANNON), CA3106 (ITT CANNON), VG 95234 Entry Size Code : 10 TE Connector Interface Code : 58
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
-
TE Connectivity
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ] Product Length : 58 MM [2.28 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : AS31061, AS31011, AS31001, AS31071
Operation/Applicatio
n Compatible With Connector Shell Size : 20
Other Connector Interface Specification : AS50151 Class A,E,F,R Less ENDBELL, Solder Contact (ITT CANNON), CA3106 (ITT CANNON), VG 95234 Entry Size Code : 10 TE Connector Interface Code : 58
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ] Product Length : 58 MM [2.28 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : AS31061, AS31011, AS31001, AS31071
Operation/Applicatio
n Compatible With Connector Shell Size : 20
Other Connector Interface Specification : AS50151 Class A,E,F,R Less ENDBELL, Solder Contact (ITT CANNON), CA3106 (ITT CANNON), VG 95234 Entry Size Code : 10 TE Connector Interface Code : 58
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Body Features
- Primary Product Color : Olive Drab
- Primary Product Material : Aluminum
- Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions
- Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ]
- Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ]
- Product Length : 58 MM [2.28 INCH ]
Housing Features
- Body Orientation : Straight
- Compatible With Connector Shape : Circular
Industry Standards
- Connector Detail Specification Number : AS31061, AS31011, AS31001, AS31071
Operation/Application
- Compatible With Connector Shell Size : 20
Other
- Connector Interface Specification : AS50151 Class A,E,F,R Less ENDBELL, Solder Contact (ITT CANNON), CA3106 (ITT CANNON), VG 95234
- Entry Size Code : 10
- TE Connector Interface Code : 58
Product Type Features
- Connector Backshell Product Style : Ruggedized
- Connector Backshell Product Type : Backshell
- Termination Device Included : TR10AI
- Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
- Salt Spray Resistance (HR) : 500
Buy Now
Txr58Ab00-2010Ai Raychem - Te Connectivity
09AK3731
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
F46905-000 |
09AK3731 |
|
Product Name
|
Connector Backshells |
Txr58Ab00-2010Ai Raychem - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details