Body Features Blocked : No Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Stranded, Solid Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 2
Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95, 25 - 70, 10 - 50, 16 - 95 Compatible Conductor Range (AWGKC) : 4 - 4/0, 4 - 2/0 Inside Diameter Range (MM) : 12.8
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Applicatio
n Mechanical Connector Product Type : Mechanical Connector
Product Availability Product Availability : Europe, Middle East & Africa, Asia, China, Americas, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Shear Bolt
Body Features
- Blocked : No
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Sector, Stranded, Solid
- Primary Product Material : Aluminum Alloy
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13
- Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95, 25 - 70, 10 - 50, 16 - 95
- Compatible Conductor Range (AWGKC) : 4 - 4/0, 4 - 2/0
- Inside Diameter Range (MM) : 12.8
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Application
- Mechanical Connector Product Type : Mechanical Connector
Product Availability
- Product Availability : Europe, Middle East & Africa, Asia, China, Americas, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Shear Bolt