TE Connectivity Connector Backshells F40675-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 33.5 MM  [1.31 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/07, M83723/65, AS34121, M83723/36, M83723/76, M83723/97, NAS 1701, M83723/13, M83723/38, M83723/74, M83723/67, M83723/71, NAS 1641, AS34671, AS34561, MS3474, NAS 1642, NAS 1651, NAS 1643, M83723/06, M83723/75, M83723/01, M83723/78, M83723/40, MS3476, NAS 1694, NAS 1700, M83723/49, AS34091, M83723/04, M83723/14, MS3459, AS34011, AS34001, M83723/42, NAS 1653, AS34241, M83723/05, NAS 1699, AS34081, AS34511, M83723/68, AS34681, M83723/98, M83723/48, NAS 1650, M83723/73, AS34541, M83723/82, M83723/87, M83723/69, M83723/41, NAS 1693, AS34461, M83723/83, M83723/96, M83723/85, NAS 1599, M83723/95, M83723/77, M83723/72, M83723/02, M83723/37, M83723/91, MS3475, MS3470, NAS 1702, M83723/86, MS3471, AS34061, M83723/08, M83723/84, AS34501, M83723/66, MS3472, NAS 1652, AS34041, NAS 1692, M83723/39, M83723/43, AS34641, M83723/03, M83723/92 Operation/Applicatio n Compatible With Connector Shell Size : 16S, 16, 19 Other Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 33.5 MM  [1.31 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/07, M83723/65, AS34121, M83723/36, M83723/76, M83723/97, NAS 1701, M83723/13, M83723/38, M83723/74, M83723/67, M83723/71, NAS 1641, AS34671, AS34561, MS3474, NAS 1642, NAS 1651, NAS 1643, M83723/06, M83723/75, M83723/01, M83723/78, M83723/40, MS3476, NAS 1694, NAS 1700, M83723/49, AS34091, M83723/04, M83723/14, MS3459, AS34011, AS34001, M83723/42, NAS 1653, AS34241, M83723/05, NAS 1699, AS34081, AS34511, M83723/68, AS34681, M83723/98, M83723/48, NAS 1650, M83723/73, AS34541, M83723/82, M83723/87, M83723/69, M83723/41, NAS 1693, AS34461, M83723/83, M83723/96, M83723/85, NAS 1599, M83723/95, M83723/77, M83723/72, M83723/02, M83723/37, M83723/91, MS3475, MS3470, NAS 1702, M83723/86, MS3471, AS34061, M83723/08, M83723/84, AS34501, M83723/66, MS3472, NAS 1652, AS34041, NAS 1692, M83723/39, M83723/43, AS34641, M83723/03, M83723/92 Operation/Applicatio n Compatible With Connector Shell Size : 16S, 16, 19 Other Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - F40675-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
F40675-000
Connector Backshells F40675-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 33.5 MM  [1.31 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/07, M83723/65, AS34121, M83723/36, M83723/76, M83723/97, NAS 1701, M83723/13, M83723/38, M83723/74, M83723/67, M83723/71, NAS 1641, AS34671, AS34561, MS3474, NAS 1642, NAS 1651, NAS 1643, M83723/06, M83723/75, M83723/01, M83723/78, M83723/40, MS3476, NAS 1694, NAS 1700, M83723/49, AS34091, M83723/04, M83723/14, MS3459, AS34011, AS34001, M83723/42, NAS 1653, AS34241, M83723/05, NAS 1699, AS34081, AS34511, M83723/68, AS34681, M83723/98, M83723/48, NAS 1650, M83723/73, AS34541, M83723/82, M83723/87, M83723/69, M83723/41, NAS 1693, AS34461, M83723/83, M83723/96, M83723/85, NAS 1599, M83723/95, M83723/77, M83723/72, M83723/02, M83723/37, M83723/91, MS3475, MS3470, NAS 1702, M83723/86, MS3471, AS34061, M83723/08, M83723/84, AS34501, M83723/66, MS3472, NAS 1652, AS34041, NAS 1692, M83723/39, M83723/43, AS34641, M83723/03, M83723/92 Operation/Applicatio n Compatible With Connector Shell Size : 16S, 16, 19 Other Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 33.5 MM  [1.31 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/07, M83723/65, AS34121, M83723/36, M83723/76, M83723/97, NAS 1701, M83723/13, M83723/38, M83723/74, M83723/67, M83723/71, NAS 1641, AS34671, AS34561, MS3474, NAS 1642, NAS 1651, NAS 1643, M83723/06, M83723/75, M83723/01, M83723/78, M83723/40, MS3476, NAS 1694, NAS 1700, M83723/49, AS34091, M83723/04, M83723/14, MS3459, AS34011, AS34001, M83723/42, NAS 1653, AS34241, M83723/05, NAS 1699, AS34081, AS34511, M83723/68, AS34681, M83723/98, M83723/48, NAS 1650, M83723/73, AS34541, M83723/82, M83723/87, M83723/69, M83723/41, NAS 1693, AS34461, M83723/83, M83723/96, M83723/85, NAS 1599, M83723/95, M83723/77, M83723/72, M83723/02, M83723/37, M83723/91, MS3475, MS3470, NAS 1702, M83723/86, MS3471, AS34061, M83723/08, M83723/84, AS34501, M83723/66, MS3472, NAS 1652, AS34041, NAS 1692, M83723/39, M83723/43, AS34641, M83723/03, M83723/92

Operation/Application


  • Compatible With Connector Shell Size : 16S, 16, 19

Other


  • Entry Size Code : 08
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number F40675-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products