TE Connectivity Mechanical Connectors F37826-000

Description
Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded, Sector Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 10 Compatible Conductor Cross-Section Range (MMSQ) : 10 - 35 Compatible Conductor Range (AWGKC) : 8 - 2 Inside Diameter Range : 8.5 MM  [.333 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Mechanical Connector Product Availability Product Availability : China, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded, Sector Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 10 Compatible Conductor Cross-Section Range (MMSQ) : 10 - 35 Compatible Conductor Range (AWGKC) : 8 - 2 Inside Diameter Range : 8.5 MM  [.333 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Mechanical Connector Product Availability Product Availability : China, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - F37826-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
F37826-000
Mechanical Connectors F37826-000
Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded, Sector Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 10 Compatible Conductor Cross-Section Range (MMSQ) : 10 - 35 Compatible Conductor Range (AWGKC) : 8 - 2 Inside Diameter Range : 8.5 MM  [.333 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Mechanical Connector Product Availability Product Availability : China, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Solid, Stranded, Sector
  • Primary Product Material : Aluminum Alloy

Configuration Features


  • Number of Bolts : 2

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 10
  • Compatible Conductor Cross-Section Range (MMSQ) : 10 - 35
  • Compatible Conductor Range (AWGKC) : 8 - 2
  • Inside Diameter Range : 8.5 MM  [.333 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : IEC 61238-1 Class A

Operation/Application


  • Mechanical Connector Product Type : Mechanical Connector

Product Availability


  • Product Availability : China, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number F37826-000
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details