TE Connectivity Power Cable F371193001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 35 Electrical Characteristics Operating Voltage (VAC) : 750 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHPCG Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 35 Electrical Characteristics Operating Voltage (VAC) : 750 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHPCG Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - F371193001 - TE Connectivity
Berwyn, PA, United States
Power Cable
F371193001
Power Cable F371193001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 35 Electrical Characteristics Operating Voltage (VAC) : 750 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHPCG Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : ZEROHAL
  • Wire Color (Base) : Black

Dimensions


  • Wire Size (MMSQ) : 35

Electrical Characteristics


  • Operating Voltage (VAC) : 750

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : ZHPCG
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number F371193001
Product Name Power Cable
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 093877-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 091339-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1071233001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 042017-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation Crosslinked Modified ETFE
Cable Conductor Copper
View Details