TE Connectivity Multicore Cable F24163-000

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire Color (Base) : White Wire Color (Stripe) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 22 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire Color (Base) : White Wire Color (Stripe) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 22 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - F24163-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
F24163-000
Multicore Cable F24163-000
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire Color (Base) : White Wire Color (Stripe) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 22 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire Color (Base) : White
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (AWG) : 22

Operation/Application


  • Wire Class : Medium Weight

Product Type Features


  • Cable Style : Round Braided Shielded & Jacketed
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire
  • Wall Type : Single
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number F24163-000
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0671033001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 1307913001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1602253002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair Cable - 157466-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details