TE Connectivity Power Cable F199843001

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Electrical Characteristics Operating Voltage (VAC) : 750 Product Type Features Wall Type : Single Wall
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Electrical Characteristics Operating Voltage (VAC) : 750 Product Type Features Wall Type : Single Wall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - F199843001 - TE Connectivity
Berwyn, PA, United States
Power Cable
F199843001
Power Cable F199843001
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Electrical Characteristics Operating Voltage (VAC) : 750 Product Type Features Wall Type : Single Wall

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Electrical Characteristics


  • Operating Voltage (VAC) : 750

Product Type Features


  • Wall Type : Single Wall
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number F199843001
Product Name Power Cable
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-8 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 131016-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 127025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 086261-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers