TE Connectivity Pipe Identification F17808-000

Description
Dimensions Pipe Identification Tape Width : 63.5 MM  [2.5 INCH ] Tube Diameter (Min) : 9.5 MM  [.375 INCH ] Identification Marking Identification Code : HYDRO (Hydraulic) Industry Standards UL Listed : No Other Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Roll Packaging Quantity : 1500 Printer/Label Features Label Height : 87.5 MM  [3.4 INCH ] Label Material : Clear Polyester Label Style : Die-Cut Label Width : 63.5 MM  [2.5 INCH ] Number of Labels Across : 1 Printable Label Height (INCH) : 1.7 Printer Technology : Thermal Transfer Recommended Printer : See TE Document 411-121005 the Printer Product Ribbon Matrix Recommended Printer Ribbon : See Printer Ribbon Matrix TP Tape Label : Yes Product Availability Region : Americas Product Type Features Continuous Roll : No Label Type : Pipe Identification Pipe Identification Code : HYDRO (Hydraulic) Pipe Identification Type : Label Identification Tape Printable Label Height (MM) : 42.6 Product Type : Label Identification Tape Tape Finish : Gloss/Matte Tape Type : Color Coded Tape Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Request a Quote
Description
Dimensions Pipe Identification Tape Width : 63.5 MM  [2.5 INCH ] Tube Diameter (Min) : 9.5 MM  [.375 INCH ] Identification Marking Identification Code : HYDRO (Hydraulic) Industry Standards UL Listed : No Other Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Roll Packaging Quantity : 1500 Printer/Label Features Label Height : 87.5 MM  [3.4 INCH ] Label Material : Clear Polyester Label Style : Die-Cut Label Width : 63.5 MM  [2.5 INCH ] Number of Labels Across : 1 Printable Label Height (INCH) : 1.7 Printer Technology : Thermal Transfer Recommended Printer : See TE Document 411-121005 the Printer Product Ribbon Matrix Recommended Printer Ribbon : See Printer Ribbon Matrix TP Tape Label : Yes Product Availability Region : Americas Product Type Features Continuous Roll : No Label Type : Pipe Identification Pipe Identification Code : HYDRO (Hydraulic) Pipe Identification Type : Label Identification Tape Printable Label Height (MM) : 42.6 Product Type : Label Identification Tape Tape Finish : Gloss/Matte Tape Type : Color Coded Tape Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Identification - F17808-000 - TE Connectivity
Berwyn, PA, United States
Pipe Identification
F17808-000
Pipe Identification F17808-000
Dimensions Pipe Identification Tape Width : 63.5 MM  [2.5 INCH ] Tube Diameter (Min) : 9.5 MM  [.375 INCH ] Identification Marking Identification Code : HYDRO (Hydraulic) Industry Standards UL Listed : No Other Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Roll Packaging Quantity : 1500 Printer/Label Features Label Height : 87.5 MM  [3.4 INCH ] Label Material : Clear Polyester Label Style : Die-Cut Label Width : 63.5 MM  [2.5 INCH ] Number of Labels Across : 1 Printable Label Height (INCH) : 1.7 Printer Technology : Thermal Transfer Recommended Printer : See TE Document 411-121005 the Printer Product Ribbon Matrix Recommended Printer Ribbon : See Printer Ribbon Matrix TP Tape Label : Yes Product Availability Region : Americas Product Type Features Continuous Roll : No Label Type : Pipe Identification Pipe Identification Code : HYDRO (Hydraulic) Pipe Identification Type : Label Identification Tape Printable Label Height (MM) : 42.6 Product Type : Label Identification Tape Tape Finish : Gloss/Matte Tape Type : Color Coded Tape Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]

Dimensions


  • Pipe Identification Tape Width : 63.5 MM  [2.5 INCH ]
  • Tube Diameter (Min) : 9.5 MM  [.375 INCH ]

Identification Marking


  • Identification Code : HYDRO (Hydraulic)

Industry Standards


  • UL Listed : No

Other


  • Adhesive Type : Permanent Acrylic

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1500

Printer/Label Features


  • Label Height : 87.5 MM  [3.4 INCH ]
  • Label Material : Clear Polyester
  • Label Style : Die-Cut
  • Label Width : 63.5 MM  [2.5 INCH ]
  • Number of Labels Across : 1
  • Printable Label Height (INCH) : 1.7
  • Printer Technology : Thermal Transfer
  • Recommended Printer : See TE Document 411-121005 the Printer Product Ribbon Matrix
  • Recommended Printer Ribbon : See Printer Ribbon Matrix
  • TP Tape Label : Yes

Product Availability


  • Region : Americas

Product Type Features


  • Continuous Roll : No
  • Label Type : Pipe Identification
  • Pipe Identification Code : HYDRO (Hydraulic)
  • Pipe Identification Type : Label Identification Tape
  • Printable Label Height (MM) : 42.6
  • Product Type : Label Identification Tape
  • Tape Finish : Gloss/Matte
  • Tape Type : Color Coded Tape

Usage Conditions


  • Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Safety Labels and Signs
Product Number F17808-000
Product Name Pipe Identification
Safety / Warning Type Pipe Identification
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details