TE Connectivity Multicore Cable F15851-000

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire Color (Base) : White Wire Color (Stripe) : White, Blue Configuration Features Number of Conductors : 2 Dimensions Wire Size (AWG) : 22 Operation/Applicatio n Wire Class : Light Weight Product Type Features Cable Style : Double Screen and Jacket Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire Color (Base) : White Wire Color (Stripe) : White, Blue Configuration Features Number of Conductors : 2 Dimensions Wire Size (AWG) : 22 Operation/Applicatio n Wire Class : Light Weight Product Type Features Cable Style : Double Screen and Jacket Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - F15851-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
F15851-000
Multicore Cable F15851-000
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire Color (Base) : White Wire Color (Stripe) : White, Blue Configuration Features Number of Conductors : 2 Dimensions Wire Size (AWG) : 22 Operation/Applicatio n Wire Class : Light Weight Product Type Features Cable Style : Double Screen and Jacket Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire Color (Base) : White
  • Wire Color (Stripe) : White, Blue

Configuration Features


  • Number of Conductors : 2

Dimensions


  • Wire Size (AWG) : 22

Operation/Application


  • Wire Class : Light Weight

Product Type Features


  • Cable Style : Double Screen and Jacket
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire
  • Wall Type : Single
Buy Now
 - F15851-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number F15851-000 F15851-000
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171934-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RF Cable Assemblies - 1064563-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers