TE Connectivity Power Cable F122873001

Description
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Polyolefin Jacket Color : Black Jacket Material : Crosslinked Polyolefin Dimensions Conductor Diameter : 1.49 MM  [.059 INCH ] Overall Outside Diameter : 10.3 MM  [.405 INCH ] Wire Diameter : 9.65 MM  [.38 INCH ] Wire Size (CMA) : 104500 Electrical Characteristics Voltage Rating (VAC) : 600 Product Type Features Cable Insulation Style : Single Product Classification : Cable - Power Product Type : Cable
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Polyolefin Jacket Color : Black Jacket Material : Crosslinked Polyolefin Dimensions Conductor Diameter : 1.49 MM  [.059 INCH ] Overall Outside Diameter : 10.3 MM  [.405 INCH ] Wire Diameter : 9.65 MM  [.38 INCH ] Wire Size (CMA) : 104500 Electrical Characteristics Voltage Rating (VAC) : 600 Product Type Features Cable Insulation Style : Single Product Classification : Cable - Power Product Type : Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - F122873001 - TE Connectivity
Berwyn, PA, United States
Power Cable
F122873001
Power Cable F122873001
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Polyolefin Jacket Color : Black Jacket Material : Crosslinked Polyolefin Dimensions Conductor Diameter : 1.49 MM  [.059 INCH ] Overall Outside Diameter : 10.3 MM  [.405 INCH ] Wire Diameter : 9.65 MM  [.38 INCH ] Wire Size (CMA) : 104500 Electrical Characteristics Voltage Rating (VAC) : 600 Product Type Features Cable Insulation Style : Single Product Classification : Cable - Power Product Type : Cable

Body Features


  • Conductor Material : Tin-Coated Copper
  • Insulation Material : Polyolefin
  • Jacket Color : Black
  • Jacket Material : Crosslinked Polyolefin

Dimensions


  • Conductor Diameter : 1.49 MM  [.059 INCH ]
  • Overall Outside Diameter : 10.3 MM  [.405 INCH ]
  • Wire Diameter : 9.65 MM  [.38 INCH ]
  • Wire Size (CMA) : 104500

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Product Type Features


  • Cable Insulation Style : Single
  • Product Classification : Cable - Power
  • Product Type : Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number F122873001
Product Name Power Cable
Product Category Cable
Cable Jacket Crosslinked Polyolefin
Cable Insulation Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 172071-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 080746-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Power Cable - 0177953001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details