TE Connectivity Power Cable F066723001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Halogen-Free Wire Color (Base) : White Configuration Features Number of Conductors : 2 Dimensions Wire Size (MMSQ) : 1 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Twisted Pair Operating Temperature Range (DEGF) : -40 - 221
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Halogen-Free Wire Color (Base) : White Configuration Features Number of Conductors : 2 Dimensions Wire Size (MMSQ) : 1 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Twisted Pair Operating Temperature Range (DEGF) : -40 - 221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - F066723001 - TE Connectivity
Berwyn, PA, United States
Power Cable
F066723001
Power Cable F066723001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Halogen-Free Wire Color (Base) : White Configuration Features Number of Conductors : 2 Dimensions Wire Size (MMSQ) : 1 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Twisted Pair Operating Temperature Range (DEGF) : -40 - 221

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Halogen-Free
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 2

Dimensions


  • Wire Size (MMSQ) : 1

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Twisted Pair
  • Operating Temperature Range (DEGF) : -40 - 221
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number F066723001
Product Name Power Cable
Cable Insulation Halogen-Free
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 142939-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G1121-3.00-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-2 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 059531-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers