TE Connectivity Hook Up Wire F066683001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ] Outside Cable Diameter : 1.24 - 1.31 MM  [.049 - .051 INCH ] Weight (Nominal) (KGKM) : 5.59 Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 40.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary Usage Conditions Cable Type : FlexLite HT Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ] Outside Cable Diameter : 1.24 - 1.31 MM  [.049 - .051 INCH ] Weight (Nominal) (KGKM) : 5.59 Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 40.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary Usage Conditions Cable Type : FlexLite HT Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - F066683001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
F066683001
Hook Up Wire F066683001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ] Outside Cable Diameter : 1.24 - 1.31 MM  [.049 - .051 INCH ] Weight (Nominal) (KGKM) : 5.59 Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 40.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary Usage Conditions Cable Type : FlexLite HT Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Yellow

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .15 MM  [.006 INCH ]
  • Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ]
  • Outside Cable Diameter : 1.24 - 1.31 MM  [.049 - .051 INCH ]
  • Weight (Nominal) (KGKM) : 5.59
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 21

Electrical Characteristics


  • Operating Voltage (V) : 600
  • Resistance Rating Conditions (Max) : 40.1 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : FlexLite HT
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number F066683001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1777923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1418493001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 054635-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers