TE Connectivity Power Cable Terminations F02908-064

Description
Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, HD CENELEC 629.2 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Sheath Aluminium, Sheath Lead Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Termination Length (MM) : 800
Request a Quote
Description
Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, HD CENELEC 629.2 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Sheath Aluminium, Sheath Lead Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Termination Length (MM) : 800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - F02908-064 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
F02908-064
Power Cable Terminations F02908-064
Body Features Insulation Material : Paper (PILC) Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 12 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, HD CENELEC 629.2 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Sheath Aluminium, Sheath Lead Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Termination Length (MM) : 800

Body Features


  • Insulation Material : Paper (PILC)

Configuration Features


  • Number of Cores : 3

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 150 - 240

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12

Housing Features


  • Armoring Material : Steel Tape

Industry Standards


  • Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, HD CENELEC 629.2

Operation/Application


  • Power Component Application Type : Outdoor, Indoor

Other


  • Installation Instruction : Russian

Product Availability


  • Product Availability : Community of Independent States

Product Type Features


  • Cable Shield Style : Sheath Aluminium, Sheath Lead
  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Lug Included (M12, Conductor)
  • Termination Length (MM) : 800
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number F02908-064
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Terminators - 221629-1 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
3 suppliers
SolderSleeve Shield Terminators - 087425-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 000877-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 268503-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details