TE Connectivity RF Antennas EXS150HT

Description
156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz HT Connector Mount
Datasheet
Description
156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz HT Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXS150HT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXS150HT
RF Antennas EXS150HT
156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz HT Connector Mount

156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz HT Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXS150HT
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 0600-00024 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Telemetry Antennas - 2675048 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details