TE Connectivity RF Antennas EXR806MU

Description
837MHz Whip, Tilt RF Antenna 806MHz ~ 869MHz MU Connector Mount
Datasheet
Description
837MHz Whip, Tilt RF Antenna 806MHz ~ 869MHz MU Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXR806MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXR806MU
RF Antennas EXR806MU
837MHz Whip, Tilt RF Antenna 806MHz ~ 869MHz MU Connector Mount

837MHz Whip, Tilt RF Antenna 806MHz ~ 869MHz MU Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXR806MU
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details