TE Connectivity Antennas EXR420TN-001

Description
Configuration Features Antenna Style : Dipole, Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-TNC Signal Characteristics Frequency Band (MHZ) : 420 - 450 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dipole, Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-TNC Signal Characteristics Frequency Band (MHZ) : 420 - 450 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - EXR420TN-001 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Dipole, Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-TNC Signal Characteristics Frequency Band (MHZ) : 420 - 450 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Dipole, Stubby
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : UHF

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : TNC, RP-TNC

Signal Characteristics


  • Frequency Band (MHZ) : 420 - 450
  • Frequency Category : 350 - 520
  • Peak Gain (DBI) : 0 < 3
Buy Now
RF Antennas - EXR420TN-001-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
EXR420TN-001-ND
RF Antennas EXR420TN-001-ND
435MHz Whip, Tilt RF Antenna 420MHz ~ 450MHz TNC Male Connector Mount

435MHz Whip, Tilt RF Antenna 420MHz ~ 450MHz TNC Male Connector Mount

Buy Now Datasheet
RF Antennas - EXR420TN-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXR420TN-001
RF Antennas EXR420TN-001
435MHz Whip, Tilt RF Antenna 420MHz ~ 450MHz TNC Male Connector Mount

435MHz Whip, Tilt RF Antenna 420MHz ~ 450MHz TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number EXR420TN-001 EXR420TN-001-ND EXR420TN-001
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 420.0 to 450.0 MHz 435.0 MHz
Gain 0.0 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 1513309-1 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type FlexPIFA
View Details
Antennas - 1-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, WLAN, CDMA 850, LTE, IoT, GSM 1800, Cellular, GSM 900, CDMA 1900, M2M, UMTS, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2108783-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1513434-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM 1800, GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 1880.0 MHz
View Details
5 suppliers