Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : M6x1 Male
Dimensions Dimensions : Hex 12 MM [Hex .472 INCH ]
Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10
Operation/Applicatio
n Output/Span : 100 mV Pressure (PSI) : 300 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 20 bar Proof Pressure Range : 2X FS
Other Sensor Options : IP67 Protection
Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ] Pressure (BAR) : 20
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : No Connector
- Pressure Port/Fitting : M6x1 Male
Dimensions
- Dimensions : Hex 12 MM [Hex .472 INCH ]
Electrical Characteristics
- Pressure Transducer Supply Voltage (V) : 10
Operation/Application
- Output/Span : 100 mV
- Pressure (PSI) : 300
- Pressure Accuracy : Down to ± .25% FSO
- Pressure Range : 0 - 20 bar
- Proof Pressure Range : 2X FS
Other
- Sensor Options : IP67 Protection
Product Type Features
- Pressure Transducer Sensor Type : Miniature Pressure Transducer
- Pressure Type : Sealed
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
- Pressure (BAR) : 20